EN
  • EN
  • DE

INA216A1YFFT

Part No INA216A1YFFT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.01%
Voltage - Input 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-DSBGA (1x1)
Win Source Part Number 1045545-INA216A1YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA216A1YFFT CAD Model

Description

Introducing the INA216A1YFFT from Texas Instruments

The INA216A1YFFT is a high-precision, bidirectional current sense amplifier from Texas Instruments, designed to offer industry-leading performance for power management and control in a diverse array of applications. This current shunt monitor is highly appreciated for its accuracy, low offset, and the ability to measure low differential voltage signals in the presence of common-mode voltages.

At the heart of the INA216A1YFFT is its ability to provide a precise, linear voltage output that is proportional to the current flowing across a shunt resistor. This feature makes it an ideal choice for applications that require accurate current monitoring, such as battery chargers, power supplies, and energy metering systems.

Key Features:

  • High Accuracy: The INA216A1YFFT offers an impressive gain error of just ±0.1%, ensuring highly accurate current measurements for critical applications.
  • Low Offset: With an offset voltage as low as ±10 µV, this device can accurately detect very small changes in shunt voltage, making it suitable for monitoring low-level currents.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.2 V to +26 V, accommodating a wide range of operating conditions.
  • Quiescent Current: The low quiescent current of 100 µA (typical) makes it an energy-efficient choice for battery-powered applications.
  • Small Footprint: Housed in a compact, 4-bump, die-size ball grid array (DSBGA) package, the INA216A1YFFT requires minimal space on the circuit board, which is crucial for space-constrained applications.

Applications:

The INA216A1YFFT is versatile enough to be used in various applications, including:

  • Power management in servers and telecom equipment
  • Battery monitoring systems in portable devices
  • Overcurrent protection circuits
  • Automotive systems such as motor control and battery management
  • Industrial and consumer electronics requiring precise current monitoring

In summary, the INA216A1YFFT from Texas Instruments is a top-tier current sense amplifier that offers a blend of accuracy, efficiency, and compactness, making it an excellent choice for designers looking to enhance their power management systems. Its robust feature set ensures reliable performance in a wide range of applications, making it a go-to component for current sensing solutions.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7752 $50.3880
160+ $0.6361 $101.7760
245+ $0.6162 $150.9690
340+ $0.5964 $202.7760
435+ $0.5765 $250.7775
585+ $0.5168 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess