EN
  • EN
  • DE

INA214BIRSWR

Part No INA214BIRSWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier 1 Circuit - 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40132-1-ND, 296-40132-1, 296-40132-2, INA214BIRSWR-ND, 296-40132-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874596-INA214BIRSWR
Ultra Librarian 3D Model Ultra Librarian INA214BIRSWR CAD Model

Description

The INA214BIRSWR is a state-of-the-art, high-precision current sense amplifier designed by Texas Instruments. This device is part of the industry-leading family of current sense amplifiers that offer a blend of performance and convenience for a wide range of applications. The INA214BIRSWR is specifically crafted to provide accurate current measurement for systems that require tight control of their power consumption and efficiency.

Featuring a common-mode voltage range from -0.3V to +26V, this amplifier is versatile enough to handle a variety of scenarios, making it an excellent choice for both low-side and high-side current sensing. The INA214BIRSWR operates over a wide supply voltage range from 2.7V to 5.5V, which allows it to be used in conjunction with a broad spectrum of power supplies and batteries, ensuring compatibility with both existing and new circuit designs.

The accuracy of the INA214BIRSWR is one of its standout features. With a gain error of only ±0.5% (max) and a low offset voltage of 35µV (max), this amplifier can detect minute changes in current flow, making it perfect for precision applications. Its quiescent current is also remarkably low at just 100µA (typical), which contributes to the overall energy efficiency of the end application.

The device is offered in a compact, leaded SOT-23 package that is designed to save space on a PCB, which is a critical factor in modern, densely populated electronic devices. Its small footprint does not compromise its performance or reliability, making it an ideal solution for portable devices, power management systems, and any application where space and power are at a premium.

The INA214BIRSWR also features a wide bandwidth of up to 350kHz, which allows it to respond quickly to changes in current flow, thus providing real-time monitoring capabilities. It is also designed with robust electrostatic discharge (ESD) protection, ensuring resilience in harsh environments and contributing to the longevity of the end product.

In summary, the INA214BIRSWR from Texas Instruments is a compact, highly accurate, and versatile current sense amplifier that is perfect for a multitude of applications requiring precise current monitoring. Its performance, coupled with its ease of use, makes it an essential component for power-sensitive and space-constrained designs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0965 $54.8250
115+ $0.8997 $103.4655
175+ $0.8716 $152.5300
240+ $0.8435 $202.4400
310+ $0.8154 $252.7740
415+ $0.7310 $303.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess