EN
  • EN
  • DE

INA214AIDCKR-S

Part No INA214AIDCKR-S
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Bulk
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4V/µs
-3db Bandwidth 30 kHz
Current - Input Bias 28 µA
Voltage - Input Offset 1 µV
Current - Supply 65µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Standard Package 1 pcs
Win Source Part Number 960246-INA214AIDCKR-S
Ultra Librarian 3D Model Ultra Librarian INA214AIDCKR-S CAD Model

Description

The INA214AIDCKR-S is a high-quality, precision current sense amplifier from Texas Instruments, designed to offer an easy and efficient way to measure current across a shunt resistor in a wide range of applications. This current sense amplifier is ideal for power management, overcurrent protection, and battery monitoring in consumer electronics, automotive, and industrial systems.

Key Features

  • Bi-Directional Sensing: The INA214AIDCKR-S is capable of sensing both positive and negative currents, making it versatile for monitoring battery charge and discharge cycles.
  • High Accuracy: With a low offset voltage and high precision, the device ensures accurate current measurement, which is critical for system performance and efficiency.
  • Wide Common-Mode Range: The amplifier operates over a common-mode voltage range of -0.3V to 26V, which allows for use in systems with varying ground potentials.
  • Low Power Consumption: The device features a quiescent current of only 100µA, which is beneficial for battery-powered applications where power efficiency is crucial.
  • Small Package: Housed in a 6-pin SC-70 package, the INA214AIDCKR-S saves valuable board space and is suitable for compact electronic designs.

Applications

  • Power management systems
  • Battery chargers and monitors
  • Overcurrent and fault protection
  • Portable and wearable devices
  • Automotive systems
  • Energy management

The INA214AIDCKR-S is an integral component for designers who require precise current monitoring with minimal power loss. Its robust design and Texas Instruments' commitment to quality make it a reliable choice for critical applications where accuracy and efficiency cannot be compromised.

Note: For detailed specifications and application guidance, please refer to the official Texas Instruments datasheet for the INA214AIDCKR-S.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9065 $54.3900
135+ $0.7438 $100.4130
210+ $0.7205 $151.3050
290+ $0.6973 $202.2170
375+ $0.6740 $252.7500
500+ $0.6043 $302.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess