EN
  • EN
  • DE

AIC1733-33GVTR

Part No AIC1733-33GVTR
Manufacturer Aic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995024-AIC1733-33GVTR
Categories OEM Parts(A-B)
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC1733-33GVTR CAD Model

Description

The AIC1733-33GVTR is a low dropout (LDO) linear regulator manufactured by Aic. It is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic devices to ensure a consistent power supply for sensitive components.

Applications:

  • Motherboards: Provides stable power to sensitive chipsets and controllers.
  • Graphics Cards: Regulates voltage for GPUs and memory modules.
  • Set-Top Boxes: Ensures stable operation of the processor and other ICs.
  • Networking Equipment: Powers network interfaces, routers, and switches.
  • Portable Devices: Used in battery-powered devices like smartphones and tablets.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • Stable with Ceramic Output Capacitors: Designed to work with low-ESR ceramic capacitors, reducing the size and cost of the application.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Enable Pin: Allows the regulator to be turned on and off, reducing power consumption when not in use.
  • Fixed Output Voltage: Provides a stable and accurate 3.3V output.

Benefits:

  • Improved System Reliability: Provides a stable and accurate power supply, improving the reliability of the system.
  • Increased Efficiency: Low dropout voltage and low quiescent current maximize efficiency, extending battery life in portable devices.
  • Reduced Board Space: Small package size and compatibility with ceramic capacitors reduce the required board space.
  • Simplified Design: Fixed output voltage and integrated protection features simplify the design process.
  • Cost Savings: Reduced component count and small package size lower the overall cost of the application.

Additional Details:

The AIC1733-33GVTR typically comes in a small surface-mount package, such as SOT-23 or similar. It features a low quiescent current, which is the current consumed by the regulator when it is not supplying current to the load. The regulator also includes built-in short-circuit protection and over-temperature protection to safeguard against potential failures. The specific operating temperature range varies but generally covers industrial temperature requirements. This regulator is designed for ease of use and reliable performance in a wide variety of applications.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess