EN
  • EN
  • DE

INA213AIDCK

Part No INA213AIDCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0919+
Reference case SC70-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 753665-INA213AIDCK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA213AIDCK CAD Model

Description

Product Overview: INA213AIDCK from Texas Instruments

The INA213AIDCK is a high-precision voltage output, current shunt monitor from Texas Instruments, designed to provide industry-leading performance for accurate current measurement in a variety of applications. This device is part of TI's extensive family of current sense amplifiers that offer a solution for applications requiring low cost, high precision, and small size.

Key Features

  • High Accuracy: With an impressive gain error of only ±0.2%, the INA213AIDCK ensures precise current measurement, making it ideal for demanding applications where accuracy is critical.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.3V to 26V, which is suitable for various systems, including those with higher voltage rails.
  • Low Quiescent Current: It features a low quiescent current of 100 μA (typical), which is beneficial for power-sensitive applications.
  • Configurable Gain: The INA213AIDCK offers a set gain of 200V/V, which simplifies the design process by eliminating the need for external gain-setting components.
  • Small Package: Available in a SC-70 package, this current shunt monitor is designed for space-constrained applications.

Applications

The INA213AIDCK is versatile and can be used in various applications, including:

  • Battery chargers
  • Portable devices
  • Power management
  • Overcurrent protection
  • Automotive systems

Reliability and Performance

With Texas Instruments' commitment to quality and performance, the INA213AIDCK is manufactured to meet high standards of reliability. It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring consistent performance across a wide range of operating conditions.

Design Support

Texas Instruments provides comprehensive design resources, including datasheets, reference designs, and simulation tools, to assist engineers in integrating the INA213AIDCK into their projects. This support helps to streamline the design process and reduce time to market for products incorporating this advanced current shunt monitor.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2948 $50.1160
365+ $0.2762 $100.8130
565+ $0.2668 $150.7420
810+ $0.2482 $201.0420
1,050+ $0.2389 $250.8450
1,310+ $0.2295 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess