EN
  • EN
  • DE

INA212AIDCKT

Part No INA212AIDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series CURRENT SHUNT MONITOR | IC CURR SENSE 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Sense
Slew Rate 0.4V/μs
Gain Bandwidth Product 4kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Supply Current 65μA
Supply Voltage , Single/Dual (±) 2.7V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number INA212
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185814-INA212AIDCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA212AIDCKT CAD Model

Description

Product Overview: INA212AIDCKT from Texas Instruments

The INA212AIDCKT is a high-precision current sense amplifier designed by Texas Instruments, a leader in semiconductor solutions. This component is engineered to provide accurate current measurement for a wide range of applications, from power management to system monitoring. With its small form factor and high level of integration, the INA212AIDCKT is an ideal choice for space-constrained applications that require precise current sensing capabilities.

Key Features

  • High Accuracy: The INA212AIDCKT offers a high accuracy with a low offset voltage, enabling precise current measurement even at low levels.
  • Wide Common-Mode Range: This device supports a wide common-mode voltage range of -0.3V to +26V, making it versatile for various system voltages.
  • Low Power Consumption: Designed for efficiency, it consumes very low quiescent current, which is critical for battery-powered and energy-sensitive applications.
  • Gain Options: The INA212AIDCKT comes with a fixed gain of 200V/V, simplifying the design process by eliminating the need for external gain-setting components.
  • SC-70 Packaging: The device is housed in a small SC-70 package, which is suitable for compact PCB layouts.

Applications

  • Power management systems
  • Battery chargers
  • Portable devices
  • Energy management
  • Overcurrent protection

The INA212AIDCKT features a single operational mode, which simplifies the design process and reduces the need for additional external components. This, combined with the device's high level of integration, makes it an excellent choice for designers looking to implement current sensing in their projects efficiently.

As a product of Texas Instruments, the INA212AIDCKT benefits from the company's commitment to quality and reliability. It is suitable for industrial, commercial, and automotive applications where accurate current measurement is critical for performance and safety.

In summary, the INA212AIDCKT from Texas Instruments is a robust, high-performance current sense amplifier that offers a compact solution for a wide range of applications requiring precise current monitoring. Its high accuracy, wide input common-mode range, and low power consumption make it a top choice for engineers and designers worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3599 $54.3960
90+ $1.1159 $100.4310
140+ $1.0810 $151.3400
195+ $1.0461 $203.9895
250+ $1.0113 $252.8250
335+ $0.9066 $303.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess