EN
  • EN
  • DE

INA212AIDCKRG4

Part No INA212AIDCKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Voltage Output, High or Low Side Measurement, Bi-Directional Zerø-Drift Series Current-Shunt Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 4kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1185813-INA212AIDCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA212
Introduction Date March 01, 2008
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian INA212AIDCKRG4 CAD Model

Description

Product Overview: INA212AIDCKRG4

The INA212AIDCKRG4 is a high-precision current sense amplifier from Texas Instruments, designed to provide a comprehensive solution for accurate current measurement in a wide range of applications. This device is part of the industry-leading INA21x series, known for its performance and reliability in current sensing tasks.

Key Features

  • High Accuracy: The INA212AIDCKRG4 offers a high accuracy current sensing solution, which is essential for applications that require precise monitoring of current flow.
  • Wide Common-Mode Range: This device operates over a common-mode voltage range from -0.3V to +26V, making it versatile for measuring current in systems with varying supply voltages.
  • Low Quiescent Current: The low quiescent current of the INA212AIDCKRG4 ensures minimal impact on the overall power consumption of the system, making it suitable for power-sensitive applications.
  • High Bandwidth: With a bandwidth of up to 1 MHz, this current sense amplifier can respond quickly to changes in current, which is crucial for fast-switching power supplies and dynamic load conditions.
  • Gain Options: The INA212AIDCKRG4 provides multiple gain options, allowing designers to choose the appropriate gain setting for their specific application requirements.
  • Small Form Factor: Packaged in a compact, 6-pin SC-70 package, the INA212AIDCKRG4 is ideal for space-constrained applications where PCB real estate is at a premium.

Applications

The INA212AIDCKRG4 is suitable for a variety of applications, including:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Overcurrent protection circuits
  • Automotive systems
  • Telecommunications equipment

Quality and Reliability

As with all Texas Instruments products, the INA212AIDCKRG4 is manufactured to the highest quality standards, ensuring both robustness and reliability for your application. Whether you are designing for industrial, consumer, or automotive markets, this current sense amplifier is engineered to meet stringent industry requirements.

In summary, the INA212AIDCKRG4 from Texas Instruments is a versatile and precise current sense amplifier that offers high accuracy, a wide common-mode range, and low power consumption, all in a small package. Its features make it an excellent choice for designers looking to enhance the performance and efficiency of their current sensing systems.

You May Also Be Interested in

Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess