The INA2128U is a high-performance, precision instrumentation amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Designed to provide: extremely accurate, high-speed signal amplification for a wide range of applications, including industrial process control, medical instrumentation, and data acquisition systems.
- Is a: dual, low power, high accuracy, and high common-mode voltage instrumentation amplifier.
- Offers a gain of: 1 V/V to 10000 V/V, with a gain accuracy of 0.05% and a gain drift of 5 ppm/°C.
- High common-mode voltage range: (up to ±36V)
- Operates from a single power supply ranging from: 2.7V to 36V
- From a dual power supply ranging from: ±1.35V to ±18V.
- Features a: low quiescent current of 750μA per amplifier
- Also features a: shutdown mode, which reduces the current consumption to less than 1μA
- Fully specified for operation @ temperatures from: -40°C to +85°C
- Comes in a: compact 16-pin SOIC package