The INA208AIDGSR is a high-performance product from Texas Instruments Texas Instruments, a renowned global semiconductor design and manufacturing company.
- High-Side, Bidirectional Current and Power Monitor: With an I2C interface.
- Wide Supply Range: Operates over a wide supply range of 2.7 V to 18 V.
- Measurement: Measures both the high-side current and the bus voltage, which is then multiplied to calculate power.
- Programmable Conversion Time: Allows for a flexible trade-off between operating speed and power consumption.
- Precision: Offers a maximum offset voltage of 2.5 mV, and the gain error is less than 1%.
- Integrated Reference and Comparators: Integrated 2.048V reference and two programmable comparator thresholds.
- I2C Interface: Supports standard, fast, and high-speed modes.
- SMBus-Compatible Interface: Allows up to 16 devices to share the same bus.
- Package: Comes in a small VSSOP-10 package.
- Operating Temperature Range: Specified from -40°C to +125°C.