EN
  • EN
  • DE

INA206AIDGSTG4

Part No INA206AIDGSTG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V to 80 V
Output Current 1mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1045504-INA206AIDGSTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA206AIDGSTG4 CAD Model

Description

Product Overview: INA206AIDGSTG4 by Texas Instruments

The INA206AIDGSTG4 is a high-precision current shunt and power monitor with an I2C interface, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced monitoring IC is an integral component for applications that require accurate current and power measurement, making it suitable for power management systems in a variety of electronic devices and industrial equipment.

Key Features

  • High Accuracy Monitoring: The INA206AIDGSTG4 provides high-precision measurements of both current and voltage, ensuring reliable and accurate monitoring of power consumption.
  • I2C Interface: Equipped with an I2C-compatible interface, this device facilitates easy communication with microcontrollers and processors, allowing for seamless integration into digital systems.
  • Wide Common-Mode Range: The device supports a wide common-mode voltage range from -16V to +80V, making it versatile for various operating conditions and applications.
  • Programmable Calibration: Users can calibrate the current shunt monitor to optimize performance for specific shunt resistor values and operating conditions.
  • Programmable Alert Functions: The INA206AIDGSTG4 includes programmable alert functions that can notify the system in the event of overcurrent, undercurrent, overvoltage, or other predefined conditions.
  • Low Quiescent Current: The device is designed to consume minimal power in its quiescent state, contributing to the overall energy efficiency of the system.

Applications

The INA206AIDGSTG4 is ideal for a wide range of applications, including:

  • Server and Telecom Power Supplies
  • Battery Management Systems
  • Power Management for Portable Devices
  • Industrial and Automotive Systems
  • Energy Harvesting Applications

Package and Availability

The INA206AIDGSTG4 is offered in a VSSOP-10 package, providing a compact footprint for space-constrained applications. Texas Instruments ensures availability and long-term support for their products, and detailed technical documentation, including datasheets and application notes, can be found on their official website.

With its combination of precision, flexibility, and ease of use, the INA206AIDGSTG4 from Texas Instruments stands out as a superior choice for designers looking to implement advanced current and power monitoring in their systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess