EN
  • EN
  • DE
  • IT

XC68HC705RC16P28

Part No XC68HC705RC16P28
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415230-XC68HC705RC16P28
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC705RC16P28 CAD Model

Description

The XC68HC705RC16P28 is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It's part of the HC05 family, known for its cost-effectiveness and integration of various peripherals, making it suitable for a wide range of embedded control applications.

Applications:

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Simple automation tasks, motor control, and sensor monitoring.
  • Automotive: Dashboard controls, lighting systems, and basic engine management.
  • Medical devices: Portable medical instruments and monitoring equipment.

Features:

  • CPU: 8-bit HC05 CPU core with optimized instruction set.
  • Memory: 16 KB of ROM or EPROM for program storage.
  • RAM: 176 bytes of on-chip RAM for data storage.
  • I/O Ports: Multiple programmable I/O pins for interfacing with external devices.
  • Timers: On-chip timer/counter modules for timing, pulse width modulation (PWM), and event counting.
  • Serial Communication: Serial communication interface (SCI) for UART-based communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal measurement.
  • Oscillator: Internal oscillator for clock generation.
  • Package: DIP28 Package

Benefits:

  • Cost-effective: Provides a low-cost solution for embedded control applications.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and reducing overall cost.
  • Low power consumption: Suitable for battery-powered applications.
  • Easy to program: Well-supported by development tools and programming environments.
  • Robust architecture: Reliable performance in harsh environments.

The XC68HC705RC16P28 is typically used in applications requiring moderate processing power and I/O capabilities. Its integrated ADC makes it suitable for sensor-based applications, while its serial communication interface enables communication with other devices. The device's low power consumption makes it suitable for battery-powered or energy-conscious applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess