EN
  • EN
  • DE

INA198AIDBVTG4

Part No INA198AIDBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1045476-INA198AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA198AIDBVTG4 CAD Model

Description

The INA198AIDBVTG4 is a high-precision current shunt monitor from Texas Instruments designed to measure voltage across shunts at common-mode voltages from -16V to +80V, independent of the supply voltage. This particular model offers a wide range of features, making it a versatile choice for various applications including power management, battery charging, and energy monitoring systems.

Key Features

  • Wide Common-Mode Range: Operates over a wide voltage range, suitable for automotive and industrial applications.
  • High Accuracy: Offers high-accuracy measurements that are crucial for precise current monitoring.
  • Low Offset Voltage: Features low offset voltage, which enhances measurement precision over a wide temperature range.
  • Quiescent Current: Benefits from a low quiescent current, contributing to energy efficiency within the system.
  • Supply Voltage: Functions with a supply voltage ranging from 2.7V to 18V, providing flexibility in system design.
  • Gain Options: Available in multiple gain options to accommodate different shunt resistor values and current ranges.

Applications

  • Automotive battery management
  • Power management in industrial systems
  • Portable instrumentation
  • Overcurrent protection
  • Energy monitoring

Package and Quality

The INA198AIDBVTG4 comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is also part of Texas Instruments' Green initiative, ensuring it meets environmental standards for RoHS compliance. The device's robust design ensures reliable performance in demanding conditions, which is a hallmark of Texas Instruments' commitment to quality and durability.

Conclusion

In conclusion, the INA198AIDBVTG4 from Texas Instruments is an excellent choice for designers looking for a reliable and precise current shunt monitor. Its wide common-mode range, high accuracy, and flexibility in supply voltage make it adaptable for a broad spectrum of applications, while its compact packaging allows for integration into space-sensitive designs.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0260 $50.6500
53+ $1.8978 $100.5834
82+ $1.8337 $150.3634
118+ $1.7055 $201.2490
153+ $1.6414 $251.1342
191+ $1.5773 $301.2643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,590 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess