EN
  • EN
  • DE

HMC704LP4E

Part No HMC704LP4E
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N/FRACTIONAL 24QFN / Integer-N/Fractional-N IC 8GHz 1 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Programmable Not Verified
Type Integer-N/Fractional-N
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 8GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC704
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 147033-HMC704LP4E
Ultra Librarian 3D Model Ultra Librarian HMC704LP4E CAD Model

Description

Analog Devices HMC704LP4E Fractional-N PLL with Integrated VCO

The HMC704LP4E from Analog Devices Inc. is a highly integrated, high-performance Fractional-N Phase-Locked Loop (PLL) synthesizer with an integrated Voltage-Controlled Oscillator (VCO). Designed for a wide range of radio frequency (RF) applications, this device provides a versatile solution for frequency synthesis in wireless communication systems, test and measurement equipment, and radar systems.

Key Features

  • Wide Frequency Range: The VCO operates over a frequency range from 5.5 GHz to 13.5 GHz, enabling it to cover various bands with a single device.
  • Fractional-N Frequency Synthesis: The PLL supports fractional-N division, allowing for fine frequency resolution and the generation of non-integer frequency ratios, which is crucial for multi-standard platforms.
  • Low Phase Noise Performance: The device boasts excellent phase noise characteristics, which is essential for high-performance RF systems where signal integrity and noise minimization are critical.
  • Integrated Phase Detector and Charge Pump: These built-in components simplify design and reduce the need for external components, saving board space and cost.
  • Programmable Divider: An integrated programmable divider allows for a wide range of output frequencies and helps in maintaining optimal system performance.
  • Single Supply Operation: The HMC704LP4E operates from a single supply voltage, which simplifies power supply design.
  • Flexible Reference Input: The PLL can accept a wide range of reference frequencies, providing designers with additional flexibility in system design.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Links and Satellite Communications
  • Test and Measurement Equipment
  • Radar and Avionics Systems
  • Private Mobile Radios

The HMC704LP4E is offered in a compact 4x4 mm QFN package, making it suitable for space-constrained applications. With its robust feature set and high level of integration, this PLL with an integrated VCO from Analog Devices Inc. provides a reliable and efficient solution for designers looking to streamline their RF system design while maintaining high performance and flexibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5436 $79.0872
4+ $32.4460 $129.7840
5+ $31.4321 $157.1605
7+ $30.4182 $212.9274
9+ $29.4042 $264.6378
12+ $26.3624 $316.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess