Product Overview: INA196AIDBVTG4
The INA196AIDBVTG4 is a current shunt monitor from Texas Instruments, designed to provide precision current measurement for a wide range of applications. This high-quality electronic component is part of the INA196 series, known for its reliability and performance in monitoring current via shunt resistors across various systems.
Key Features
- High Accuracy: The INA196AIDBVTG4 offers a high level of accuracy in current measurement, which is crucial for maintaining system efficiency and safety.
- Wide Common-Mode Range: It operates over a wide common-mode range of -16V to +80V, making it versatile for use in systems with varying voltage levels.
- Low Quiescent Current: The device has a low quiescent current, which helps to minimize power consumption when in operation.
- High Bandwidth: With a bandwidth of up to 500 kHz, this current shunt monitor can handle high-speed applications, ensuring accurate readings even under rapidly changing current conditions.
- Small Footprint: Housed in a SOT-23 package, the INA196AIDBVTG4 is compact and suitable for space-constrained applications.
Applications
The INA196AIDBVTG4 is ideal for a variety of applications, including:
- Power management systems
- Battery chargers
- Automotive systems
- Portable devices
- Overcurrent protection circuits
- Industrial control systems
Technical Specifications
- Supply Voltage Range: 2.7V to 18V
- Output Voltage Range: 0.8V to (VS - 0.3V)
- Operating Temperature Range: -40°C to +125°C
- Accuracy: ±0.5% (max) over temperature
- Package: SOT-23-5
Quality and Reliability
Texas Instruments is committed to delivering high-quality components that meet stringent industry standards. The INA196AIDBVTG4 is no exception, with its robust design ensuring reliable performance even in harsh environments. Whether you're designing a sophisticated industrial system or a simple power management module, this current shunt monitor will provide the precision you need for effective current measurement.