EN
  • EN
  • DE

INA186A1QDCKRQ1

Part No INA186A1QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6 / Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 45 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 3 µV
Current - Supply 48µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA186
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA186A1QDCKRQ1DKR,296-INA186A1QDCKRQ1TR,296-INA186A1QDCKRQ1CT
Standard Package 3,000
Win Source Part Number 1321045-INA186A1QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA186A1QDCKRQ1 CAD Model

Description

Product Overview: INA186A1QDCKRQ1

The INA186A1QDCKRQ1 is a precision, bidirectional current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for automotive and industrial applications. This high-accuracy device is part of TI's extensive portfolio of current-sense amplifiers that are engineered to monitor current flow in various systems, providing crucial data for performance optimization, safety, and system diagnostics.

Key Features

  • High Accuracy: The INA186A1QDCKRQ1 boasts a low offset voltage, enabling precise current measurement which is vital for sensitive applications where accurate data is critical.
  • Wide Input Common-Mode Range: This device is capable of handling a common-mode voltage range from -0.2V to +26V, making it suitable for a variety of applications, including those with fluctuating supply voltages.
  • Low Quiescent Current: Optimized for power-sensitive systems, the INA186A1QDCKRQ1 consumes a minimal amount of power, thereby reducing the overall energy consumption of the application it is used in.
  • Adjustable Gain: The amplifier provides an adjustable gain set by external resistors, allowing designers to tailor the device to their specific needs.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, ensuring robust performance under harsh conditions.

Applications

The INA186A1QDCKRQ1 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Automotive battery monitoring
  • Overcurrent protection circuits
  • Power management systems
  • Motor control feedback
  • Portable electronics

Package and Quality

Encased in a compact SC-70 package, the INA186A1QDCKRQ1 is designed for space-constrained applications. Its small footprint does not compromise on performance, making it an ideal choice for modern, compact electronic systems. Furthermore, the device is qualified for automotive applications, ensuring operation in extreme conditions and compliance with the AEC-Q100 standard for automotive reliability.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0907 $54.5350
115+ $0.8949 $102.9135
175+ $0.8669 $151.7075
240+ $0.8390 $201.3600
310+ $0.8110 $251.4100
415+ $0.7271 $301.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,730 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess