The INA186A1IDCKT is a precision, bidirectional current-sense amplifier designed by Texas Instruments. This high-performance component is a key choice for applications requiring accurate current measurement across a wide range of operating conditions. The INA186A1IDCKT is housed in a compact SC-70 package, making it ideal for space-constrained applications.
Key Features
- High Accuracy: The amplifier offers a low offset voltage, enabling precise current measurement which is crucial for maintaining system efficiency and performance.
- Wide Input Common-Mode Range: It operates over a common-mode range of -0.2V to +26V, ensuring versatility across various platforms and compatibility with both high-side and low-side current sensing.
- Quiescent Current: The device boasts a low quiescent current, making it suitable for power-sensitive applications.
- Gain Options: Multiple gain options are available, providing flexibility in design and allowing for optimization based on specific application needs.
Applications
The INA186A1IDCKT is designed for a variety of applications where precision current measurement is critical. These include:
- Power management systems
- Battery chargers
- Portable instrumentation
- Overcurrent protection circuits
- Automotive systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 5.5V |
| Common-Mode Range |
-0.2V to +26V |
| Offset Voltage |
35 µV (max) |
| Gain Error |
±0.1% (max) |
| Quiescent Current |
260 µA (typ) |
For detailed information, designers and engineers can refer to the datasheet provided by Texas Instruments. The INA186A1IDCKT is not only a testament to Texas Instruments' commitment to high-quality electronic components but also a versatile solution for current sensing challenges in modern electronics.