EN
  • EN
  • DE

INA155U/2K5

Part No INA155U/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC / Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.5V/µs
-3db Bandwidth 550 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Current - Supply 1.7mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA155
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISINA155U/2K5,2156-INA155U/2K5
Standard Package 2,500
Win Source Part Number 1065135-INA155U/2K5
Ultra Librarian 3D Model Ultra Librarian INA155U/2K5 CAD Model

Description

The INA155U/2K5 is a high-performance, low-distortion instrumentation amplifier from Texas Instruments, designed to offer precise data acquisition with a minimal footprint. This precision amplifier is ideal for a broad range of applications, including medical instrumentation, industrial process controls, and battery-powered devices.

Key Features

  • High Accuracy: The INA155U/2K5 features a low offset voltage and low offset drift over temperature, ensuring accurate signal amplification for precise measurements.
  • Wide Supply Range: It operates on a wide single-supply range of 2.7V to 5.5V or dual supplies of ±1.35V to ±2.75V, making it versatile for various power environments.
  • Low Power Consumption: This device is optimized for low power consumption, which is crucial for battery-operated and portable applications.
  • Rail-to-Rail Output: The INA155U/2K5 provides a rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Flexible Gain Configuration: Gain can be easily configured with a single external resistor, allowing customization for specific application requirements.

Performance Specifications

  • Gain Bandwidth Product: 3MHz (typical) which facilitates fast response times in dynamic systems.
  • Low Noise: The INA155U/2K5 offers a low noise density, making it suitable for applications requiring low signal distortion.
  • High CMRR: With a high common-mode rejection ratio, the amplifier is capable of rejecting common-mode signals, such as noise and interference, which is essential for precision measurement applications.

Package and Quality

The INA155U/2K5 comes in a small MSOP-8 (Micro Small Outline Package) that is easy to integrate into space-constrained designs. Texas Instruments' commitment to quality ensures that the INA155U/2K5 meets stringent industry standards, providing reliable performance in critical applications.

Applications

With its high accuracy and low power consumption, the INA155U/2K5 is well-suited for:

  • Medical devices such as ECG and EEG monitors
  • Industrial control systems
  • Test and measurement equipment
  • Battery-powered and portable devices

For designers and engineers looking for a robust and versatile instrumentation amplifier, the INA155U/2K5 from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9206 $53.2854
21+ $4.8580 $102.0180
32+ $4.7062 $150.5984
44+ $4.5543 $200.3892
57+ $4.4025 $250.9425
77+ $3.9471 $303.9267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess