The PIC16F616T-I/SL069 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, power efficiency, and versatility in various applications. This 8-bit MCU is part of the popular PIC16F family, which is widely used in embedded systems for its ease of use and robust feature set.
Key Features
- Core: The device is built around a PIC16 architecture with a precision 8-bit CPU, offering a perfect balance between power and performance for cost-sensitive applications.
- Memory: It comes equipped with 3.5KB of flash program memory and 128 bytes of EEPROM data memory, providing ample space for application code and data storage.
- I/O Pins: The MCU features 12 I/O pins that are highly configurable, allowing designers to tailor the device to their specific needs.
- Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the MCU to interface with analog sensors and devices, making it ideal for control systems and monitoring applications.
- Timers: It includes multiple timers, including a 16-bit timer, providing precise timing and measurement capabilities for a range of tasks.
- Communication Peripherals: The MCU supports serial communication with USART, enabling easy data exchange with other devices and peripherals.
- Operating Voltage: It operates over a wide voltage range of 2.0V to 5.5V, which allows for flexibility in various power environments.
- Temperature Range: The device is designed to function within an extended temperature range, making it suitable for industrial applications.
Applications
The PIC16F616T-I/SL069 is a versatile MCU that can be used in a wide array of applications, including:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Medical Devices
- Home Appliances
- Power Management Systems
With its robust set of features and Microchip Technology's reputation for reliability, the PIC16F616T-I/SL069 is an excellent choice for designers looking to create efficient and cost-effective embedded systems.