EN
  • EN
  • DE

INA126UG4

Part No INA126UG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower Instrumentation Amplifier Single and Dual Versions 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 200 kHz
Bandwidth 200 kHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 83 dB
Dual Supply Voltage 15 V
Height 1.58 mm
Input Bias Current 25 nA
Input Offset Voltage (Vos) 250 µV
Input Voltage Noise Density 35 nV/sqrt Hz
Lead Free Yes
Length 4.9 mm
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Current 200 µA
Max Supply Voltage 36 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 200 µA
Number of Channels 1
Number of Circuits 1
Number of Elements 2
Number of Pins 8
Operating Supply Current 175 µA
Output Current per Channel 10 mA
Packaging Rail/Tube
Power Supply Rejection Ratio (PSRR) 106 dB
Quiescent Current 175 µA
Radiation Hardening No
Resistance 1 GΩ
RoHS Compliant
Slew Rate 0.4 V/µs
Voltage Gain 80 dB
Weight 75.891673 mg
Width 3.91 mm
Win Source Part Number 1065131-INA126UG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INA126UG4 CAD Model

Description

Product Overview: INA126UG4

The INA126UG4 is a precision instrumentation amplifier designed by Texas Instruments (TI), a leader in semiconductor technologies. This high-quality amplifier is tailored for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices. The INA126UG4 is renowned for its low power consumption and excellent accuracy, making it an ideal choice for professionals seeking reliable signal amplification in their electronic designs.

Key Features

  • Low Power Consumption: The INA126UG4 is optimized for low power operations, drawing a quiescent current of only 700 µA (typical), which is particularly beneficial for battery-powered and portable applications.
  • High Accuracy: With a minimum common-mode rejection ratio (CMRR) of 100 dB (G ≥ 10), the INA126UG4 ensures high accuracy in the presence of common-mode noise, providing stable performance in complex electrical environments.
  • Single-Supply Operation: This amplifier is capable of operating from a single power supply ranging from +2.7V to +36V, or from dual supplies of ±1.35V to ±18V, giving designers flexibility in various circuit configurations.
  • Adjustable Gain: Gain can be adjusted with a single external resistor, which allows for customization according to the specific requirements of the application.
  • Small Package Size: The INA126UG4 comes in a space-saving SOIC-8 surface-mount package, making it suitable for compact electronic assemblies.

Applications

The INA126UG4's versatility makes it suitable for a broad spectrum of applications, including:

  • Medical instrumentation such as ECG and blood pressure monitors
  • Industrial process controls and sensor signal conditioning
  • Data acquisition systems
  • Portable instrumentation
  • Test equipment

In conclusion, the INA126UG4 from Texas Instruments stands out as a reliable and efficient solution for professionals in need of a high-precision instrumentation amplifier. Its low power consumption, flexible power supply options, and ease of use make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0773 $53.0049
30+ $3.3455 $100.3650
47+ $3.2410 $152.3270
64+ $3.1364 $200.7296
83+ $3.0319 $251.6477
111+ $2.7182 $301.7202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess