EN
  • EN
  • DE

INA125TDA2

Part No INA125TDA2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR DIE / INST Amp Single 17-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Instrumentation
Number of Circuits 1
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 776766-INA125TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name INA125-Die
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA125TDA2 CAD Model

Description

The INA125TDA2 is a versatile and high-precision instrumentation amplifier from Texas Instruments, designed to cater to a wide range of applications requiring accurate and stable signal amplification. This precision amplifier is known for its low power consumption and excellent linearity, making it an ideal choice for battery-powered devices and precision data acquisition systems.

Key Features

  • High Accuracy: The INA125TDA2 boasts a high level of accuracy, with a low offset voltage and drift, ensuring reliable performance in critical measurement applications.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for portable and remote sensing applications where power efficiency is a priority.
  • Wide Supply Range: The device can operate over a broad supply range, accommodating various system design requirements without compromising performance.
  • Gain Programmability: With an external resistor, users can easily set the gain, providing flexibility and customization for different use cases.
  • Robust Output Stage: The output stage of the INA125TDA2 can drive large capacitive loads, which is beneficial in applications where signal conditioning is followed by an analog-to-digital converter with capacitive input.

Applications

The INA125TDA2 is suitable for a diverse array of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gauge sensors
  • Portable instrumentation
  • Data acquisition systems

Technical Specifications

Parameter Value
Supply Voltage Range 2.7V to 36V
Offset Voltage 250 µV (max)
Gain Range 4 to 10000 (with external resistor)
Operating Temperature -40°C to +85°C

For engineers and designers seeking a reliable and adaptable precision amplifier, the INA125TDA2 from Texas Instruments offers a compelling combination of performance and versatility, ensuring accurate amplification in a multitude of complex and demanding environments.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess