EN
  • EN
  • DE

INA105BM

Part No INA105BM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Unity Gain DIFFERENTIAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 1MHz
Voltage - Input Offset 50μV
Operating Supply Current 1.5mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1185727-INA105BM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name INA105
Introduction Date January 01, 2000
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA105BM CAD Model

Description

Product Overview: INA105BM from Texas Instruments

Texas Instruments introduces the INA105BM, a precision unity-gain difference amplifier designed for a wide range of applications. This high-quality component is ideal for those seeking an accurate and reliable solution for differential signal amplification. With its unique set of features, the INA105BM stands out as a versatile and robust choice for professionals in the field of electronics.

Key Features

  • Precision Performance: The INA105BM provides excellent accuracy with a low offset voltage, ensuring that the signal integrity is maintained throughout the amplification process.
  • Unity-Gain Configuration: This device is configured for unity gain, meaning it preserves the amplitude of the input signal while still providing the benefits of differential amplification.
  • High Common-Mode Rejection: With a high common-mode rejection ratio (CMRR), the INA105BM effectively reduces unwanted noise and interference from the common-mode signal, making it highly suitable for noisy environments.
  • Wide Supply Range: The INA105BM operates over a broad supply range, accommodating various application requirements and simplifying power supply design.
  • Robust Design: Texas Instruments has engineered the INA105BM to withstand harsh conditions, making it a reliable component for industrial and commercial applications.

Applications

The INA105BM's versatility allows it to be used in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Battery management systems
  • Audio processing
  • Industrial process controls

Product Specifications

The INA105BM is offered in a compact SO-8 surface-mount package, ensuring ease of integration into various circuit designs. It features a wide temperature range, making it suitable for operation in diverse environmental conditions. The device's robust construction and adherence to Texas Instruments' stringent quality standards make it a reliable choice for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess