EN
  • EN
  • DE

LMH6533SP

Part No LMH6533SP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description Four - Channel Laser Diode Driver with Dual Output, LVDS Interface and HFM Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 86532-LMH6533SP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6533SP CAD Model

Description

The LMH6533SP is a high-performance, versatile product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a four-channel, digitally controlled, variable gain amplifier (DVGA) that is designed to meet the demanding requirements of various applications, including wired and wireless communication systems, medical imaging systems, and radar systems.

  • Key Features:
  • High Output Power: up to 24 dBm
  • Low Distortion: -60 dBc
  • 16-bit Parallel Interface: for precise gain control
  • Wide Dynamic Range: gain can be set from -31.5 dB to 31.5 dB in 0.5 dB steps
  • Independent Channel Control: each amplifier has its own digital step attenuator
  • High Linearity: third-order intercept point (OIP3) of 38 dBm
  • Low Noise: noise figure of 12 dB
  • Power Management: power-down mode for conserving power
  • Package: 48-pin HTSSOP package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess