EN
  • EN
  • DE

INA105AM

Part No INA105AM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Unity Gain DIFFERENTIAL AMPLIFIER | IC OPAMP DIFF 1 CIRCUIT TO99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Slew Rate 3V/μs
-3db Bandwidth 1MHz
Voltage - Input Offset 50μV
Supply Current 1.5mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number INA105
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185726-INA105AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA105AM CAD Model

Description

The INA105AM from Texas Instruments is a precision unity-gain differential amplifier designed for instrumentation and data acquisition applications. This high-quality component is characterized by its exceptional performance in terms of accuracy and reliability, making it an ideal choice for professionals seeking to enhance their electronic designs.

Key Features

  • High Precision: The INA105AM provides high precision with a gain error of only ±0.025% max and a gain drift of 1 ppm/°C max, ensuring accurate signal amplification.
  • Low Offset Voltage: It boasts a low offset voltage of 50 µV max and an offset drift of 0.5 µV/°C max, minimizing errors in signal processing.
  • High Common-Mode Rejection: With a common-mode rejection ratio (CMRR) of 115 dB min at G = +1, the INA105AM effectively minimizes the influence of unwanted signals.
  • Wide Supply Range: The device operates on a wide supply range of ±4.5V to ±18V, accommodating various power requirements.
  • Robust Output: The output is capable of driving loads as low as 600Ω, providing flexibility in interfacing with other system components.

Applications

The INA105AM is versatile and can be used in a wide array of applications. It is particularly well-suited for use in precision data acquisition systems, test equipment, closed-loop control systems, and battery-operated instruments. Its high level of precision also makes it ideal for medical equipment and industrial process controls.

Reliability and Quality

Texas Instruments is renowned for its commitment to quality, and the INA105AM is no exception. This product is built to meet the highest industry standards, ensuring long-term reliability for critical applications. Its robust design and precision performance make it a trusted component for engineers and designers across various fields.

Package and Availability

The INA105AM comes in an 8-pin DIP package, which is conducive to easy integration into existing systems. For more information on purchasing and availability, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess