The NXP KMZ41,118 is a high-precision magnetic field sensor based on the magnetoresistive effect of thin-film permalloy. This innovative product is designed to deliver accurate and reliable magnetic field measurement, making it an ideal component for a wide range of applications, including industrial automation, automotive sensors, and consumer electronics.
Key Features
- Magnetoresistive Sensor: The KMZ41,118 utilizes a magnetoresistive sensor that provides precise magnetic field detection, enabling it to sense even the slightest changes in magnetic flux density.
- High Sensitivity: With its high sensitivity to magnetic fields, this sensor can detect and measure low levels of magnetic fields with excellent accuracy.
- Temperature Stability: The KMZ41,118 maintains consistent performance across a wide temperature range, ensuring reliability in various operating conditions.
- Low Power Consumption: Designed for efficiency, the KMZ41,118 operates with low power consumption, making it suitable for battery-powered applications.
- Compact Form Factor: The small size of the sensor allows for easy integration into space-constrained designs without compromising performance.
Applications
The versatile nature of the NXP KMZ41,118 makes it suitable for a variety of applications:
- Automotive systems such as Anti-lock Braking Systems (ABS) and Electronic Stability Control (ESC)
- Industrial automation for precise positioning and motion detection
- Consumer electronics including fitness trackers and smartwatches
- Medical devices for tracking and monitoring applications
Technical Specifications
The KMZ41,118 is characterized by its technical specifications that ensure top-notch performance:
- Supply Voltage: Typically 5V
- Operating Temperature Range: -40°C to +125°C
- Output: Analog voltage proportional to the magnetic field
- Package: Small and robust package for easy PCB mounting
In conclusion, the NXP KMZ41,118 magnetic field sensor is a state-of-the-art component that offers precision, durability, and versatility for developers and engineers across various industries. Its advanced features and reliable performance make it a go-to choice for applications requiring accurate magnetic field measurements.