EN
  • EN
  • DE

I205T

Part No I205T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 068326-I205T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I205T CAD Model

Description

The Texas Instruments I205T is a high-performance, robust and versatile integrated circuit (IC) designed to meet the demanding needs of modern electronic systems. This IC is part of Texas Instruments' extensive portfolio of semiconductor solutions that are renowned for their reliability, quality, and cutting-edge technology.

The I205T IC is a testament to Texas Instruments' commitment to innovation and excellence. It is designed with advanced technology that enhances its performance, durability, and efficiency. This IC is highly valued in various industries, such as automotive, industrial, and consumer electronics, for its ability to deliver superior performance in a wide range of applications.

One of the significant features of the I205T IC is its high-speed operation. This IC is designed to handle high-frequency signals with minimal distortion, ensuring that your electronic systems perform at their best. It also has a high level of integration, which simplifies system design and reduces the number of external components required.

Furthermore, the I205T IC is built with Texas Instruments' proprietary technology that improves its resistance to harsh environments, making it suitable for use in rugged and demanding applications. It also boasts of low power consumption, which is crucial in today's energy-conscious world. This feature not only helps to reduce your energy costs but also contributes to the longevity of your electronic systems.

In addition, the I205T IC from Texas Instruments is easy to use, thanks to its user-friendly interface. It is also compatible with a wide range of devices, further enhancing its versatility. This IC also comes in a compact size, making it ideal for applications where space is a premium.

In summary, the Texas Instruments I205T is a high-quality, reliable, and efficient IC that is designed to deliver superior performance in a wide range of applications. Whether you're designing a complex industrial system or a simple consumer electronic device, the I205T IC is a great choice that offers high-speed operation, high level of integration, low power consumption, and robustness. With its advanced features and capabilities, this IC is set to drive your electronic systems to new heights of performance and efficiency.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3958 $51.7706
17+ $6.0683 $103.1611
26+ $5.8787 $152.8462
36+ $5.6890 $204.8040
46+ $5.4994 $252.9724
61+ $4.9305 $300.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess