EN
  • EN
  • DE

LP311P

Part No LP311P
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW-POWER DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 7.5mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Quiescent (Maximum) 300μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number LP311
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1203213-LP311P
Manufacturer Homepage www.ti.com
Family Name LP311
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP311P CAD Model

Description

The LP311P is a high-performance, low-power precision voltage comparator crafted by the renowned semiconductor manufacturer Texas Instruments. This device is designed to operate over a wide range of voltages, from a single +2V to +36V supply, or dual supplies of ±1V to ±18V, making it incredibly versatile for various applications.

Key Features

  • Low Offset Voltage: The LP311P boasts an exceptionally low input offset voltage, which significantly enhances its accuracy and reliability in critical applications where precision is paramount.
  • Low Power Consumption: With its focus on energy efficiency, the LP311P is an ideal choice for battery-powered and portable devices, ensuring extended operational life without compromising performance.
  • Wide Input Voltage Range: Its ability to handle a broad spectrum of input voltages offers designers the flexibility to use it in a variety of circuits without the need for additional components or complex power supply arrangements.
  • Open-Collector Output: The open-collector output configuration allows for direct interfacing with a range of logic systems and the capability to drive loads at different voltage levels from the comparator itself.
  • Fast Response Time: The LP311P is characterized by its rapid response to input voltage changes, making it suitable for high-speed analog-to-digital conversion and various timing circuits.

Applications

The versatility and precision of the LP311P make it an excellent choice for a wide array of applications, including:

  • Limit Comparators
  • Voltage Monitoring
  • Window Comparators
  • Zero-Crossing Detectors
  • Analog-to-Digital Converters
  • Relay Drivers
  • Precision Integrators

Conclusion

In conclusion, the LP311P from Texas Instruments is a robust and reliable component that offers a blend of precision, power efficiency, and flexibility. Whether it's for industrial, automotive, or consumer electronics, the LP311P stands out as a top choice for designers looking to enhance the performance of their comparator circuits.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6513 $50.3747
46+ $2.1755 $100.0730
72+ $2.1075 $151.7400
99+ $2.0395 $201.9105
127+ $1.9715 $250.3805
170+ $1.7676 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess