EN
  • EN
  • DE

HVDA541QDRQ1

Part No HVDA541QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN 1Mbps Silent/Standby 5V Automotive 8-Pin SOIC T/R / IC TXRX CAN W/STANDBY 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 125mV
Data Rate 1Mbps
Supply Voltage - Operating 4.68 V to 5.33 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1044371-HVDA541QDRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HVDA541
Introduction Date November 03, 2008
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HVDA541QDRQ1 CAD Model

Description

The HVDA541QDRQ1 from Texas Instruments (TI) is a state-of-the-art, automotive-grade high-voltage half-bridge driver designed to deliver exceptional performance and reliability for a wide range of automotive applications. This advanced driver is specifically engineered to meet the rigorous standards of the automotive industry, ensuring high levels of safety and efficiency in vehicle powertrain and body electronics.

At the core of the HVDA541QDRQ1's functionality is its ability to drive N-channel power MOSFETs and IGBTs, which allows it to handle high-current loads with ease. The device operates over a wide supply voltage range from 5.5V to 20V, making it versatile for various automotive electrical systems. Furthermore, it boasts an extended operating temperature range, ensuring reliable operation in extreme environments typically encountered in automotive applications.

One of the key features of the HVDA541QDRQ1 is its robust protection mechanisms. It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), which safeguard the device and the system it controls against electrical faults and thermal overloads. These features contribute to the product's longevity and dependability, which are critical in automotive applications where safety is paramount.

The HVDA541QDRQ1 is also designed with flexibility in mind. It supports both high-side and low-side driver configurations, giving designers the freedom to create optimal circuit designs for their specific applications. The device's fast propagation delay and edge rates ensure precise control of the half-bridge, which is essential for efficient and responsive motor control and power conversion systems.

TI's commitment to quality is evident in the HVDA541QDRQ1's AEC-Q100 qualification, which is a stringent automotive quality standard. This certification underscores the device's suitability for the harsh conditions encountered in automotive environments and its compliance with the highest industry standards for performance and reliability.

Overall, the HVDA541QDRQ1 is an excellent choice for automotive engineers and designers looking for a reliable and high-performing half-bridge driver. Its robust feature set, combined with Texas Instruments' reputation for quality, makes it a trusted component for the next generation of automotive electrical systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9867 $51.8271
31+ $3.2711 $101.4041
48+ $3.1689 $152.1072
66+ $3.0667 $202.4022
85+ $2.9645 $251.9825
113+ $2.6578 $300.3314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,497 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess