EN
  • EN
  • DE

HPC46083TXQ/V30/SP108663

Part No HPC46083TXQ/V30/SP108663
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 16 BIT, HPC CPU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number HPC46083
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 873859-HPC46083TXQ/V30/SP108663
Ultra Librarian 3D Model Ultra Librarian HPC46083TXQ/V30/SP108663 CAD Model

Description

The Texas Instruments HPC46083TXQ/V30/SP108663 is a cutting-edge semiconductor product designed for high-performance computing applications. This product is part of Texas Instruments' commitment to providing advanced technology solutions for the ever-growing demands of the electronics industry.

Key Features:

  • High Processing Power: The HPC46083TXQ/V30/SP108663 is built to deliver robust computational capabilities, making it suitable for demanding tasks such as data analytics, machine learning, and scientific simulations.
  • Advanced Architecture: It features a sophisticated architecture that ensures efficient processing, high-speed data transfers, and low-latency operations, which are crucial for real-time applications.
  • Energy Efficiency: Despite its high performance, this product is designed with power efficiency in mind, helping to reduce overall system power consumption and heat generation.
  • Reliability: Texas Instruments' products are known for their reliability, and the HPC46083TXQ/V30/SP108663 is no exception. It is built to withstand the rigors of continuous operation in challenging environments.
  • Compatibility: The device is engineered to be compatible with a wide range of peripherals and other components, providing flexibility in system design and integration.

Applications:

The HPC46083TXQ/V30/SP108663 is ideal for a variety of high-performance applications, including:

  • Enterprise servers and data centers
  • High-frequency trading platforms
  • Advanced scientific research equipment
  • Industrial automation systems
  • Telecommunications infrastructure

Product Specifications:

To ensure that the HPC46083TXQ/V30/SP108663 meets the specific needs of your application, please refer to the detailed technical specifications available on the Texas Instruments website or contact their support team for personalized assistance.

With its exceptional performance, reliability, and efficiency, the Texas Instruments HPC46083TXQ/V30/SP108663 is an excellent choice for any organization looking to harness the power of high-performance computing to drive innovation and achieve competitive advantages in their industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess