EN
  • EN
  • DE
  • IT

HDC3020DEFR

Part No HDC3020DEFR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description 0.5% RH DIGITAL HUMIDITY SENSOR,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 16b
Accuracy ±0.5% RH
Response Time 4 s
Voltage - Supply 1.62V ~ 5.5V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-WSON (2.5x2.5)
Ultra Librarian 3D Model Ultra Librarian HDC3020DEFR CAD Model

You May Also Be Interested in

Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess