EN
  • EN
  • DE
  • IT

HDC1000YPA

Part No HDC1000YPA
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 14b
Accuracy ±3% RH
Response Time 15s
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 60°C
Win Source Part Number 44375-HDC1000YPA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian HDC1000YPA CAD Model

Description

The HDC1000YPA is a high-performance, integrated humidity and temperature sensor from Texas Instruments, a global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is designed to provide accurate and reliable measurements for both humidity and temperature, making it an ideal solution for a variety of applications, including HVAC systems, weather stations, handheld meters, and home appliances.

The HDC1000YPA offers industry-leading performance with its high accuracy levels. It can measure relative humidity from 0% to 100% with an accuracy of ±2% and temperature from -40°C to 125°C with an accuracy of ±0.2°C. This high level of accuracy ensures precise measurements, enhancing the performance and reliability of any system it is integrated into.

One of the key features of the HDC1000YPA is its low power consumption. It operates on a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered systems. Furthermore, it has a sleep mode that further reduces power consumption, contributing to longer battery life.

The HDC1000YPA also boasts a compact size, making it suitable for space-constrained applications. Despite its small size, it does not compromise on performance or features. It is equipped with a 14-bit analog-to-digital converter (ADC) that ensures high-resolution measurements.

This sensor is easy to interface with, thanks to its I2C interface. This allows for simple and direct communication with microcontrollers and other digital systems. Additionally, it comes with a programmable interrupt, allowing for more flexible and efficient system design.

The HDC1000YPA is also designed with robustness in mind. It has excellent long-term stability and immunity to dust and dirt, ensuring reliable performance even in harsh environments.

In conclusion, the HDC1000YPA from Texas Instruments is a high-quality, high-performance integrated humidity and temperature sensor. It offers high accuracy, low power consumption, compact size, easy interfacing, and robustness, making it a versatile solution for a wide range of applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess