EN
  • EN
  • DE

CS4344-KSZR

Part No CS4344-KSZR
Manufacturer Cirrus Logic Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP
Manufacturer Cirrus Logic Inc.
Manufacturer Homepage www.cirrus.com
Win Source Part Number 718129-CS4344-KSZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS4344-KSZR CAD Model

Description

The CS4344-KSZR is a 24-bit, 192 kHz stereo D/A (Digital-to-Analog) converter from Cirrus Logic Inc. This high-performance DAC is designed for a variety of audio applications where high fidelity and low distortion are critical. It supports multiple audio formats and offers excellent dynamic range and signal-to-noise ratio.

Applications:

  • AV receivers: Delivering high-quality audio output in home theater systems.
  • DVD players: Converting digital audio signals to analog for playback.
  • Set-top boxes: Providing audio output for cable and satellite receivers.
  • Digital audio workstations (DAWs): Used in professional audio recording and editing equipment.
  • Automotive audio systems: Enhancing the audio experience in cars and other vehicles.

Features:

  • 24-bit resolution: Provides high-resolution audio output.
  • 192 kHz sampling rate: Supports high-sampling-rate audio formats.
  • Stereo D/A converter: Converts digital audio to analog stereo signals.
  • Low distortion: Minimizes harmonic and intermodulation distortion.
  • High dynamic range: Delivers a wide dynamic range for realistic audio reproduction.
  • Low noise: Minimizes background noise for clear audio output.
  • Integrated digital interpolation filter: Reduces aliasing artifacts.
  • I2S interface: Supports standard I2S digital audio interface.

Benefits:

  • High-fidelity audio: Delivers accurate and detailed audio reproduction.
  • Low noise and distortion: Ensures clean and clear audio output.
  • Wide dynamic range: Captures the full range of audio signals.
  • Easy integration: Standard I2S interface simplifies integration with other audio components.
  • Versatile applications: Suitable for a wide range of audio applications.

Additional Details:

The CS4344-KSZR incorporates advanced delta-sigma modulation techniques to achieve its high performance. It supports both left-justified and I2S data formats. It operates on a single 3.3V or 5V power supply. The device includes on-chip mute and de-emphasis functions. Careful attention to PCB layout is essential to minimize noise and distortion. Refer to the Cirrus Logic datasheet for detailed electrical characteristics, timing specifications, and application notes.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess