EN
  • EN
  • DE

HD3SS212ZQET

Part No HD3SS212ZQET
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 5.4Gbps DisplayPort 1.2 2-to-1 Differential Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Video
Number of Channels 1
On-State Resistance (Maximum) 10 Ohm, 12 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 5.4GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-VFBGA
Manufacturer Package 48-BGA Microstar Junior (5x5)
Win Source Part Number 1179241-HD3SS212ZQET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name HD3SS212
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HD3SS212ZQET CAD Model

Description

Introducing the HD3SS212ZQET from Texas Instruments

The HD3SS212ZQET is a state-of-the-art high-speed passive switch from Texas Instruments, designed to deliver exceptional performance for applications requiring signal multiplexing. This versatile component is part of the HD3SS212 series and comes in a compact QFN-16 package, making it a perfect fit for space-constrained applications.

At the heart of the HD3SS212ZQET is its ability to support two differential channels or four single-ended channels, providing flexibility in signal management. With its bidirectional capability, the switch can handle data rates up to 10 Gbps, making it ideal for high-speed interfaces like USB 3.0, SATA, and PCIe. This feature allows for seamless integration into a variety of high-speed data paths without compromising signal integrity.

The device boasts a low on-state resistance (RON) and low input capacitance, which minimizes insertion loss and signal attenuation, thus ensuring optimal signal fidelity. Additionally, the HD3SS212ZQET has been engineered with an emphasis on power efficiency, featuring a low-power mode to reduce power consumption when the switch is not actively in use.

For applications demanding robust performance, the HD3SS212ZQET comes equipped with an enhanced ESD protection system. This feature safeguards the device against electrostatic discharge events, ensuring long-term reliability and stability in even the most challenging environments.

Integration of the HD3SS212ZQET is straightforward, thanks to its compatibility with common logic levels and the provision of an easy-to-use enable pin. This allows designers to quickly incorporate the switch into their systems with minimal additional components or complex control logic.

Whether it's for consumer electronics, computing devices, networking equipment, or industrial systems, the HD3SS212ZQET from Texas Instruments stands out as a high-performance solution for high-speed signal switching. Its combination of speed, flexibility, and reliability makes it a top choice for designers looking to enhance their products with cutting-edge technology.

Explore the possibilities with the HD3SS212ZQET and experience the difference in quality and performance that Texas Instruments brings to the table.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8429 $51.1722
43+ $2.3327 $100.3061
67+ $2.2598 $151.4066
92+ $2.1869 $201.1948
119+ $2.1140 $251.5660
159+ $1.8953 $301.3527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess