EN
  • EN
  • DE

GC5018IZDL

Part No GC5018IZDL
Manufacturer Texas Instruments
Catalog RF Receivers
Description 8-CHANNEL WIDEBAND RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Modulation or Protocol UMTS(4x), CDMA(8x), TD-SCDMA(16x)
Applications Wireless Base Station Receiver
Current - Receiving 8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 305-BGA
Manufacturer Package 305-BGA (19x19)
Win Source Part Number 1177049-GC5018IZDL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name GC5018
Introduction Date August 19, 2005
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian GC5018IZDL CAD Model

Description

Product Overview: Texas Instruments GC5018IZDL

The Texas Instruments GC5018IZDL is a state-of-the-art multi-standard channelizer designed for high-performance communication systems. This advanced integrated circuit (IC) is part of TI's esteemed line of digital signal processing products, tailored to meet the rigorous demands of modern wireless infrastructure and aerospace applications.

Key Features

  • Multi-Standard Support: The GC5018IZDL is capable of handling various communication standards, making it a versatile component for system designers.
  • High Channel Density: This device can channelize multiple input streams simultaneously, offering high-density solutions and efficient use of the spectrum.
  • Programmable Interface: With its programmable nature, the GC5018IZDL allows customization to specific application requirements, ensuring a perfect fit for a wide range of uses.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for applications where power conservation is critical.

Applications

The GC5018IZDL is suitable for a diverse array of applications, including but not limited to:

  • Wireless base stations for 3G, 4G, and emerging 5G networks
  • Software Defined Radios (SDR)
  • Satellite communications systems
  • Signal intelligence and surveillance systems

Technical Specifications

The technical specifications of the GC5018IZDL include:

  • Advanced digital down-conversion
  • Programmable decimation and channel bandwidth
  • Integrated with complex filter coefficients
  • Support for multiple input data formats
  • High-speed serial interface for easy integration

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the GC5018IZDL is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability even in the most demanding conditions. With TI's robust support and extensive documentation, designers can confidently implement this IC into their systems, knowing they have a product backed by one of the industry's leaders.

Ordering Information

To learn more about the GC5018IZDL or to place an order, interested parties should contact Texas Instruments or an authorized distributor. Comprehensive technical documentation, including datasheets, application notes, and design resources, is available on the Texas Instruments website to assist in product evaluation and design-in processes.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess