EN
  • EN
  • DE

MSP430F5358IPZ

Part No MSP430F5358IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 384KB Flash 2.5V/3.3V 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789574-MSP430F5358IPZ
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5358
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5358IPZ CAD Model

Description

The Texas Instruments MSP430F5358IPZ is a powerful and versatile microcontroller that belongs to the MSP430 family, renowned for its low power consumption and high performance. This particular model is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is based on a flexible, 16-bit RISC architecture that allows for efficient processing and fast instruction execution, ideal for applications that require quick response times and efficient operation.
  • Integrated Digital and Analog Peripherals: The MSP430F5358IPZ comes with a variety of built-in peripherals, including timers, communication interfaces (such as UART, SPI, and I2C), and a 10-bit analog-to-digital converter (ADC), which greatly simplifies system design and reduces the need for external components.
  • Low Power Consumption: True to the MSP430 family's reputation, this microcontroller features multiple power-saving modes, which enable the device to operate with minimal energy consumption, making it ideal for battery-powered or energy-harvesting applications.
  • Flexible Clock System: The device includes a flexible clock system with a frequency-locked loop (FLL) that allows for the use of multiple clock sources, providing options to optimize power consumption and performance depending on the application's needs.
  • Large Memory: With up to 32KB of flash memory and 4KB of RAM, the MSP430F5358IPZ can handle complex programs and data-intensive operations, providing ample space for application code and data storage.
  • 80-Pin LQFP Package: The microcontroller is available in an 80-pin low-profile quad flat package (LQFP), which is suitable for space-constrained applications while offering enough pins for extensive input/output (I/O) capabilities.

Applications:

The MSP430F5358IPZ is a highly adaptable microcontroller that can be used in a variety of applications, such as smart meters, home automation, portable medical devices, and low-power sensor systems. Its robust set of features and low power consumption make it an excellent choice for designers looking to create efficient and reliable products.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or consult the MSP430F5358IPZ datasheet.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6433 $54.5732
9+ $11.1946 $100.7514
14+ $10.8447 $151.8258
20+ $10.4949 $209.8980
25+ $10.1451 $253.6275
33+ $9.0956 $300.1548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess