EN
  • EN
  • DE

FCT162245ATPVCTG4

Part No FCT162245ATPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-Bit Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1173643-FCT162245ATPVCTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCT162245ATPVCTG4 CAD Model

Description

The FCT162245ATPVCTG4 is a high-performance, 16-bit bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's FCT series, which is known for its robust performance and reliability in a wide range of applications. The FCT162245ATPVCTG4 is specifically engineered to address the needs of high-speed bidirectional communication between data buses.

Key Features

  • High-Speed Data Transfer: The device is capable of transferring data at high speeds, which is essential for modern digital systems that require quick data processing and minimal latency.
  • 16-Bit Bidirectional Interface: It features a 16-bit interface that allows for bidirectional data flow, making it highly versatile for various data communication protocols.
  • Tri-State Outputs: The FCT162245ATPVCTG4 includes tri-state outputs, which can be set to a high impedance state to effectively disconnect the output from the rest of the circuit. This is particularly useful in multi-master bus systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, thereby reducing the overall power requirements of the system it is integrated into.
  • Wide Operating Temperature Range: It is built to withstand a wide range of operating temperatures, ensuring reliable performance under varying environmental conditions.

Applications

The FCT162245ATPVCTG4 is suitable for a multitude of applications, including:

  • Data communication in servers and networking equipment
  • Signal bridging in computing and storage systems
  • Interface conversion in consumer electronics
  • Industrial control systems requiring high-speed data exchange

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the FCT162245ATPVCTG4 is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. The device is also RoHS compliant, reflecting TI's dedication to environmental sustainability and the use of safer materials in electronics.

With its combination of speed, versatility, and reliability, the FCT162245ATPVCTG4 from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance their data bus communication capabilities.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess