EN
  • EN
  • DE

SN74LVCZ244ANG4

Part No SN74LVCZ244ANG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN74LVCZ2
Other Names SN74LVCZ244ANE4,SN74LVCZ244ANE4
Standard Package 720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259256-SN74LVCZ244ANG4
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ244ANG4 CAD Model

Description

Product Overview: SN74LVCZ244ANG4

The SN74LVCZ244ANG4 is a state-of-the-art octal buffer/line driver from Texas Instruments, designed to provide high-performance solutions for a wide range of digital applications. This device is part of the LVC family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Operational Voltage: The SN74LVCZ244ANG4 operates at a voltage range of 1.65V to 3.6V, making it ideal for interfacing with low-voltage devices and systems without compromising on power efficiency.
  • Drive Capacity: It boasts a high drive capacity, with an ability to source and sink up to 24mA at the output. This makes it well-suited for driving heavy loads with minimal signal degradation.
  • Output State: The device features 3-state outputs, which include a high-impedance state. This allows for multiple devices to be connected to a common bus line, enabling efficient data sharing and system expansion without the risk of bus contention.
  • Speed: The SN74LVCZ244ANG4 provides high-speed data transfer with propagation delays typically less than 3.6ns, ensuring swift and reliable data handling for critical applications.
  • Compatibility: It is designed to be compatible with both 5V and 3.3V logic levels, offering flexibility in mixed-voltage systems and simplifying the design process.

Applications

The versatility of the SN74LVCZ244ANG4 allows it to be used in a variety of applications, such as:

  • Memory interfacing and data buffering
  • Signal routing and distribution
  • Bus isolation and drive
  • Level translation in mixed-voltage environments

Package and Quality

The SN74LVCZ244ANG4 is available in a 20-pin PDIP (Plastic Dual-In-Line Package), providing a robust and reliable form factor for through-hole mounting. Texas Instruments is committed to the highest standards of quality, and this device is no exception, ensuring long-term performance and reliability for your electronic designs.

Whether you are developing consumer electronics, industrial control systems, or sophisticated computing hardware, the SN74LVCZ244ANG4 from Texas Instruments offers the functionality and performance to meet the demands of your next project.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess