EN
  • EN
  • DE

F731874GHH

Part No F731874GHH
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058372-F731874GHH
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F731874GHH CAD Model

Description

The Texas Instruments F731874GHH is a state-of-the-art integrated circuit designed for high-performance applications across a variety of industries. This versatile chip is an essential component for designers looking to create efficient and reliable systems in the fields of automation, telecommunications, consumer electronics, and more.

Key Features

  • Advanced Processing Capabilities: Equipped with a powerful processing core, the F731874GHH delivers exceptional computational speed and efficiency, making it ideal for demanding applications that require quick data handling and real-time operations.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage during operation, which not only saves energy but also extends the lifespan of battery-powered devices.
  • High Integration: The F731874GHH integrates multiple functions into a single chip, reducing the need for additional components, saving space on the PCB, and simplifying the overall design process.
  • Robust Connectivity: With built-in support for various communication protocols, this product ensures seamless connectivity and data transfer within complex electronic systems.
  • Durable Design: Manufactured to meet Texas Instruments' rigorous quality standards, the F731874GHH is built to withstand harsh environments and provide reliable performance over a wide temperature range.

Applications

The versatility of the F731874GHH makes it suitable for a broad array of applications. It is commonly used in advanced control systems, high-speed networking equipment, sophisticated consumer electronics, and other applications where performance and reliability are paramount.

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 2.5V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Descriptive Type (e.g., QFN, TSSOP)
Data Interface Protocol Types (e.g., I2C, SPI, UART)
Processing Core Core Specifications (e.g., 32-bit, 200MHz)

In conclusion, the Texas Instruments F731874GHH is a powerful and flexible integrated circuit that offers a combination of performance, integration, and efficiency, making it an excellent choice for a wide range of high-tech applications.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess