EN
  • EN
  • DE

UCC2305DWTR

Part No UCC2305DWTR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102024-UCC2305DWTR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC2305DWTR CAD Model

Description

Product Overview: UCC2305DWTR from Texas Instruments

The UCC2305DWTR is a high-performance, isolated gate driver designed by Texas Instruments to provide efficient and reliable control for a variety of power systems. This advanced component is specifically engineered to drive power MOSFETs, IGBTs, and other types of power transistors that require high peak gate currents. It is an ideal choice for applications such as motor control, switching power supplies, and other power conversion systems that demand precise and robust gate control.

Key Features

  • Isolation: The UCC2305DWTR offers galvanic isolation between the input and output, which protects the control circuits from high voltages and ensures safe operation even in demanding electrical environments.
  • High Drive Capability: With its ability to deliver peak currents, this gate driver ensures fast and efficient switching, resulting in reduced switching losses and improved overall performance.
  • Wide Operating Range: It operates over a wide range of input voltages, making it versatile for various applications and compatible with different power stages.
  • Protection Features: The device includes under-voltage lockout (UVLO) protection, which prevents the gate driver from operating under insufficient power supply conditions, thus safeguarding the power transistors from potential damage.
  • Advanced Design: The UCC2305DWTR is designed with a high level of integration, which minimizes the need for external components and simplifies the overall design and layout of the power system.

Applications

The versatility and robustness of the UCC2305DWTR make it suitable for a wide range of applications, including:

  • Industrial Motor Drives
  • Renewable Energy Systems
  • Power Supply Modules
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Inverters

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC2305DWTR is no exception. Manufactured to the highest industry standards, this gate driver ensures long-term reliability and performance in even the most challenging applications.

With its combination of high performance, comprehensive features, and the trusted brand of Texas Instruments, the UCC2305DWTR is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess