EN
  • EN
  • DE

MC13282FP

Part No MC13282FP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076701-MC13282FP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13282FP CAD Model

Description

The MC13282FP is a 2.4 GHz Low Power Transceiver designed for IEEE 802.15.4 compliant systems. Manufactured by Freescale (now NXP), this transceiver is ideal for applications in the ZigBee, WirelessHART, and other 2.4 GHz ISM band wireless networking protocols. It's designed for low power consumption, making it suitable for battery-powered devices in wireless sensor networks, home automation, and industrial control systems.

Applications

  • ZigBee networks
  • WirelessHART networks
  • Wireless sensor networks (WSN)
  • Home automation systems
  • Industrial control systems
  • Smart energy applications

Features

  • 2.4 GHz IEEE 802.15.4 compliant transceiver
  • Low power consumption
  • Integrated PA and LNA
  • Data rates up to 250 kbps
  • Advanced power management features
  • Digital RSSI
  • Hardware encryption accelerator
  • Support for multiple packet formats

Benefits

  • Interoperability: Compliance with the IEEE 802.15.4 standard ensures interoperability with other ZigBee and WirelessHART devices.
  • Extended battery life: Low power consumption maximizes the operational lifetime of battery-powered devices.
  • Improved link budget: Integrated PA and LNA enhance the transmit power and receive sensitivity.
  • Enhanced security: Hardware encryption accelerator provides secure communication.
  • Flexible packet handling: Support for multiple packet formats enables integration with various wireless networking protocols.

Additional Details

The MC13282FP transceiver integrates a Power Amplifier (PA) and Low Noise Amplifier (LNA), which improves the overall link budget, enabling longer communication ranges and more reliable data transmission. The advanced power management features allow for fine-grained control of the transceiver's power consumption, further extending battery life. The Digital RSSI (Received Signal Strength Indicator) provides an accurate measure of the received signal strength, which can be used for link quality estimation and adaptive power control. The hardware encryption accelerator supports advanced encryption algorithms, such as AES, ensuring secure communication in sensitive applications. The transceiver supports multiple packet formats, enabling integration with a wide range of wireless networking protocols. The device is typically available in a small form factor package, making it suitable for space-constrained applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess