EN
  • EN
  • DE

F280025CPMS

Part No F280025CPMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280025
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280025CPMS
Standard Package 160
Win Source Part Number 982499-F280025CPMS
Ultra Librarian 3D Model Ultra Librarian F280025CPMS CAD Model

Description

The F280025CPMS is a highly integrated, high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed specifically for industrial and automotive applications. This advanced MCU is part of TI's C2000™ Piccolo™ family and boasts an impressive array of features tailored for control-oriented tasks.

Key Features:

  • Processing Core: At the heart of the F280025CPMS lies a 32-bit C28x CPU, which is a floating-point processor designed to handle the demands of numeric-intensive processing tasks. This core operates at a frequency of up to 100 MHz, providing robust performance for real-time applications.
  • Memory: The device comes with 128KB of integrated flash memory, optimized for high-speed and reliable operation, and 20KB of SRAM, which is essential for temporary data storage during complex computations.
  • Advanced Peripherals: This MCU features a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC) that enables precise measurement of analog signals, PWM outputs for motor control, and a variety of communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Enhanced Control: With its specialized control peripherals like the ePWM and HRPWM modules, the F280025CPMS is ideal for applications requiring sophisticated timing and control, such as power converters, inverters, and other power electronics.
  • Robust Design: The MCU has been engineered to withstand harsh environments, featuring a temperature range of -40°C to 125°C and a robust design that ensures reliable operation in automotive and industrial settings.
  • Development Support: TI provides comprehensive software and hardware development tools for the F280025CPMS, including the Code Composer Studio™ integrated development environment (IDE) and the controlSUITE™ software suite, which offers libraries and examples to accelerate development.

Applications:

The versatility of the F280025CPMS makes it suitable for a wide range of applications, particularly where precise control and efficient processing are required. These applications include electric vehicle (EV) powertrain systems, renewable energy inverters, industrial motor drives, power supplies, and advanced sensing systems.

With its combination of performance, integrated features, and robust design, the F280025CPMS from Texas Instruments represents a compelling solution for designers looking to create sophisticated control systems in automotive and industrial environments.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0371 $56.2597
16+ $6.5946 $105.5136
24+ $6.3885 $153.3240
33+ $6.1824 $204.0192
42+ $5.9763 $251.0046
56+ $5.3581 $300.0536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess