EN
  • EN
  • DE

EKT-LM3S3748

Part No EKT-LM3S3748
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S3748 EVAL BRD / LM3S3748 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S3748
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Accessories
Base Product Number LM3S
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342368-EKT-LM3S3748
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S3748 CAD Model

Description

The Texas Instruments EKT-LM3S3748 is a powerful and versatile microcontroller development kit designed to provide developers with a comprehensive platform for creating and testing applications targeted for the Stellaris LM3S3748 ARM Cortex-M3 processor. This development kit is an excellent tool for both professionals and hobbyists looking to explore the capabilities of the ARM Cortex-M3 architecture.

Key Features

  • ARM Cortex-M3 Processor: At the heart of the EKT-LM3S3748 is a 50 MHz ARM Cortex-M3 processor, which delivers high performance and low power consumption, making it ideal for a wide range of applications.
  • Memory: The kit includes 256 KB of flash memory and 64 KB of SRAM, providing ample space for code development and data storage.
  • Integrated Peripherals: A variety of built-in peripherals such as USB, UART, I2C, SPI, PWM, and ADCs allow for versatile interfacing with external devices and sensors.
  • Expansion Options: The development board features an 80-pin connector for easy expansion, compatible with a range of daughter cards and accessories to extend its capabilities.
  • Software Support: Texas Instruments provides extensive software libraries and examples, which simplifies the development process and reduces time to market.

Development Tools and Support

The EKT-LM3S3748 development kit is supported by Texas Instruments' comprehensive suite of development tools, including the Code Composer Studio IDE and the StellarisWare software package. These tools provide developers with powerful debugging capabilities, as well as a rich set of drivers and middleware to streamline application development.

Applications

The EKT-LM3S3748 is suitable for a wide range of applications, from industrial control systems to consumer electronics, due to its robust design and extensive I/O capabilities. Its ability to handle complex tasks with efficient power consumption makes it an excellent choice for portable and embedded systems.

Conclusion

Overall, the Texas Instruments EKT-LM3S3748 development kit is a feature-rich platform that offers a perfect starting point for developers looking to leverage the power of the ARM Cortex-M3 processor. With its extensive peripheral set, expandability, and strong software support, the EKT-LM3S3748 is a versatile and reliable choice for building sophisticated and high-performance embedded systems.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess