EN
  • EN
  • DE

DS99R124AQSQX/NOPB

Part No DS99R124AQSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 18BIT 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1.2Gbps Deserializer 1 Input 4 Output 48-WQFN (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name DS99R124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869661-DS99R124AQSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS99R124AQSQX/NOPB CAD Model

Description

The DS99R124AQSQX/NOPB is a highly integrated chipset from Texas Instruments, designed to facilitate high-speed, high-resolution video data transmission over long distances. This advanced product is part of TI's extensive range of interface solutions, specifically tailored for automotive and industrial applications where reliability and performance are critical.

Key Features

  • Channel Link III Interface: The DS99R124AQSQX/NOPB incorporates Texas Instruments' Channel Link III technology, which allows for the transmission of high-speed data streams over a single differential pair, reducing cable size and cost while maintaining signal integrity.
  • High Data Bandwidth: With support for data rates up to 3.4 Gbps, this product enables the transmission of 24-bit color depth video at resolutions up to 1080p and beyond, making it suitable for demanding video applications.
  • Embedded Clock: The inclusion of an embedded clock within the data stream simplifies system design by eliminating the need for a separate clock channel, thus reducing EMI and improving system reliability.
  • Adaptive Equalization: The adaptive equalization feature compensates for cable loss and ensures optimal signal quality over extended distances, enhancing the robustness of the video link.
  • Power Management: The device offers advanced power management options, including a low-power standby mode, contributing to energy-efficient system designs.

Applications

The DS99R124AQSQX/NOPB is ideal for a variety of applications that require high-speed data transmission and robust signal integrity. These applications include:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • High-resolution digital signage
  • Medical imaging equipment

Quality and Reliability

As with all Texas Instruments products, the DS99R124AQSQX/NOPB is manufactured to the highest quality standards. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environmental conditions. The product is also lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2679 $51.8037
8+ $14.1686 $113.3488
11+ $13.7258 $150.9838
16+ $13.2830 $212.5280
20+ $12.8403 $256.8060
27+ $11.5120 $310.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess