EN
  • EN
  • DE

BSS8402DW-13-F

Part No BSS8402DW-13-F
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET / Trans MOSFET N/P-CH 60V/50V 0.115A/0.13A 6-Pin SOT-363 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 237403-BSS8402DW-13-F
Popularity Medium
Supply and Demand Status Balance
Family Name BSS8402DW
Introduction Date September 23, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BSS8402DW-13-F CAD Model

Description

The BSS8402DW-13-F, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed to deliver efficient power control and switching. This component is ideal for a wide range of applications, from power management to load switching, making it a versatile choice for various electronic circuits.

Key Features

  • Low On-Resistance: The BSS8402DW-13-F boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • Dual N-Channel MOSFET: This configuration allows for compact design and simplified circuitry by integrating two transistors in a single package, saving space and reducing component count.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high-speed operations with ease, making it suitable for high-frequency circuits.
  • Surface-Mount Device (SMD): The BSS8402DW-13-F comes in a compact SOT-363 package, perfect for modern, space-constrained designs requiring surface-mount technology.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is manufactured without the use of lead and adheres to the Restriction of Hazardous Substances (RoHS) directive.

Applications

The BSS8402DW-13-F is adept at managing power in a variety of settings. Its typical applications include:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load/relay drivers
  • Portable electronics

Reliability and Performance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The BSS8402DW-13-F is a testament to this commitment, providing dependable performance in a range of electronic applications. With its robust construction and advanced technology, the BSS8402DW-13-F is designed to enhance the functionality and longevity of your electronic designs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1161 $50.5035
1,050+ $0.0953 $100.0650
1,630+ $0.0923 $150.4490
2,240+ $0.0894 $200.2560
2,895+ $0.0864 $250.1280
3,880+ $0.0774 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,511 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess