EN
  • EN
  • DE

DS99R124AQSQE

Part No DS99R124AQSQE
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS99R124AQ 5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169782-DS99R124AQSQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS99R124AQSQE CAD Model

Description

The DS99R124AQSQE is a cutting-edge integrated circuit from Texas Instruments, designed for high-speed signal transmission and advanced data communication. This particular chip is a part of Texas Instruments' FPD-Link III family, which is renowned for its role in enabling high-speed digital communication over long distances with minimal signal degradation.

Key Features

  • High-Speed Data Transmission: The DS99R124AQSQE supports a robust data rate, making it ideal for applications that require fast and reliable data transfer.
  • Advanced Signal Integrity: With built-in features to enhance signal integrity, this product ensures the delivery of high-quality signals even over extended distances.
  • Reduced EMI: The chip employs techniques to minimize electromagnetic interference (EMI), ensuring compliance with regulatory standards and improving performance in noise-sensitive applications.
  • Power Efficiency: Designed with power efficiency in mind, the DS99R124AQSQE helps to reduce overall power consumption, making it suitable for energy-sensitive designs.
  • Compatibility: It is compatible with a wide range of microcontrollers and processors, offering flexibility in system design and integration.

Applications

The DS99R124AQSQE is versatile and can be used in various applications, including but not limited to:

  • Automotive infotainment and driver assistance systems
  • High-definition video transmission for consumer electronics
  • Industrial video and control systems
  • Medical imaging and diagnostics equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The DS99R124AQSQE is no exception, as it is built to meet the stringent requirements of various industries, ensuring performance and durability in even the most demanding environments.

Technical Support and Resources

Texas Instruments provides comprehensive technical support and resources for the DS99R124AQSQE, including detailed datasheets, application notes, and design tools. Customers can access these resources to facilitate the integration of the chip into their products and to optimize its performance.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1344 $51.4032
8+ $14.0590 $112.4720
12+ $13.6197 $163.4364
16+ $13.1804 $210.8864
20+ $12.7410 $254.8200
27+ $11.4230 $308.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess