EN
  • EN
  • DE

DS92LX1622SQX/NOPB

Part No DS92LX1622SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 40WQFN / LVDS Deserializer 0.412V 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Deserializer
Data Rate 800Mbps
Input Type Channel Link III (CML)
Output Type Channel Link III (LVCMOS)
Number of Inputs 1
Number of Outputs 16
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 773395-DS92LX1622SQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LX1622SQ
Introduction Date June 01, 2010
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS92LX1622SQX/NOPB CAD Model

Description

Product Overview: DS92LX1622SQX/NOPB

The DS92LX1622SQX/NOPB is a high-performance, 16-channel digital serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced integrated circuit is built to provide a reliable and efficient means of converting parallel data into serial data streams, which can then be transmitted over a differential interface with reduced cabling and enhanced signal integrity.

Key Features

  • High-Speed Operation: The DS92LX1622SQX/NOPB is capable of operating at high speeds, ensuring rapid data transmission and minimizing latency in critical applications.
  • Channel Count: With 16 channels, this serializer offers the flexibility to handle multiple data streams simultaneously, making it an ideal choice for complex systems that require robust data handling capabilities.
  • Signal Integrity: The device's differential signaling helps to maintain signal integrity over longer distances and in noisy environments, which is crucial for automotive and industrial settings.
  • Reduced EMI: The serializer's design helps to minimize electromagnetic interference (EMI), a common concern in densely packed electronic systems.
  • Power Efficiency: Texas Instruments has engineered the DS92LX1622SQX/NOPB to be power efficient, which is vital for battery-operated or energy-sensitive devices.
  • Automotive Qualification: The device is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications.

Applications

The DS92LX1622SQX/NOPB is well-suited for a variety of applications, particularly where multiple high-speed data channels need to be serialized with high reliability. Common applications include:

  • Automotive infotainment and driver assistance systems
  • Industrial control systems and automation
  • High-definition video and image processing units
  • Telecommunication infrastructure

Product Specifications

The DS92LX1622SQX/NOPB is provided in a surface-mount package and is designed to operate over the automotive temperature range. It is compliant with industry standards, ensuring compatibility with a wide range of other components and systems. With Texas Instruments' commitment to quality, this serializer is a reliable choice for designers looking to optimize their high-speed data communication systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7207 $58.3242
13+ $7.9760 $103.6880
20+ $7.7268 $154.5360
27+ $7.4775 $201.8925
35+ $7.2283 $252.9905
47+ $6.4805 $304.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess