EN
  • EN
  • DE

SKY13370-374LF

Part No SKY13370-374LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SPDT 500MHz to 6GHz 18dB Automotive 6-Pin QFN EP / IC SW SPDT 500MHZ-6GHZ 6-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 500MHz
Frequency - Upper 6GHz
Isolation @ Frequency 24dB @ 5.85GHz (typ)
Insertion Loss @ Frequency 1.15dB @ 5.85GHz
IIP3 55dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 39dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type 802.16 WiMAX
Case 6-XFDFN Exposed Pad
Supplier Device Package 6-DFN (1.5x1.5)
Win Source Part Number SKY13370-374LF-324771
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name SKY13370
Introduction Date July 19, 2011
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SKY13370-374LF CAD Model

Description

The SKY13370-374LF-324771 is a SPDT absorptive RF switch from Skyworks Solutions Inc.

  • Impedance: 50 Ohm
  • Designed for: 802.16 WiMAX RF type
  • Frequency Range: 500MHz to 6GHz
  • Isolation: 24dB @ 5.85GHz (typ)
  • Insertion Loss: 1.15dB @ 5.85GHz
  • IIP3: 55dBm (typ)
  • P1dB: 39dBm (typ) IP1dB
  • Packaging: Reel
  • Supplier Device Package: 6-DFN (1.5x1.5)
  • Operating Temperature Range: -40°C to 85°C
  • Suitable for: RF/IF and RFID applications
  • Status: Active
  • Popularity: High
  • Supply and Demand Status: Sufficient
  • Estimated EOL Date: 2027

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1713 $52.7085
105+ $0.9611 $100.9155
165+ $0.9311 $153.6315
225+ $0.9010 $202.7250
290+ $0.8710 $252.5900
385+ $0.7809 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,456 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess