EN
  • EN
  • DE

DS92LV1212TMSAX

Part No DS92LV1212TMSAX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALZR RANDOM LOCK 28SSOP / LVDS Deserializer 400Mbps 28-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 400Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773393-DS92LV1212TMSAX
Popularity Medium
Supply and Demand Status Balance
Family Name DS92LV1212
Introduction Date April 01, 1999
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS92LV1212TMSAX CAD Model

Description

Product Overview: DS92LV1212TMSAX by Texas Instruments

The DS92LV1212TMSAX is a state-of-the-art bus LVDS (BLVDS) serializer/deserializer (SerDes) pair from the reputable electronics manufacturer, Texas Instruments. This advanced product is designed to facilitate high-speed, point-to-point data transmission over controlled impedance media of 100 Ω. The media could be printed circuit boards, backplanes, or cable interconnects.

The DS92LV1212TMSAX SerDes pair is capable of transmitting data at speeds up to 620 Mbps, making it an ideal choice for applications that require fast and reliable data transfer. The serializer converts a 10-bit wide parallel bus into a single high-speed serial data stream, with the accompanying deserializer converting the serial data back into a 10-bit wide parallel data bus.

Key Features and Benefits

  • High Data Rate: Supports data rates up to 620 Mbps, providing rapid data transfer which is essential for modern high-speed applications.
  • Reduced EMI: The low voltage differential signaling technology significantly reduces electromagnetic interference (EMI), a critical feature in densely packed systems.
  • Low Power Consumption: The device operates with a minimal power requirement, making it suitable for power-sensitive applications.
  • Hot Plugging Capability: The DS92LV1212TMSAX supports hot plugging, allowing devices to be connected or disconnected without turning off the system.
  • Integrated Termination Resistors: The inclusion of integrated termination resistors simplifies PCB design and helps to reduce external component count.
  • Fail-Safe Circuitry: The device has built-in fail-safe circuitry that ensures the receiver output is in a high impedance state when inputs are open, shorted, or terminated but undriven.

Applications

The DS92LV1212TMSAX is versatile and can be used in a variety of applications, including:

  • Cellular base stations
  • Central office switching
  • Computer-to-peripheral data links
  • High-speed data acquisition systems
  • Telecommunications switching systems

This SerDes pair is available in a TMSAX package and is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of temperatures. With its robust feature set, the DS92LV1212TMSAX is a compelling choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess