EN
  • EN
  • DE

SS-01GL1131-ET

Part No SS-01GL1131-ET
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT  /  Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Base Product Number SS-01GL
Other Names SS01GL1131ET
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233596-SS-01GL1131-ET
Ultra Librarian 3D Model Ultra Librarian SS-01GL1131-ET CAD Model

Description

The SS-01GL1131-ET is a highly reliable and durable snap action switch produced by Omron. It is engineered to deliver precise and consistent performance across a variety of industrial and commercial applications. Part of the Omron SS series, this switch is renowned for its compact design, snap action mechanism, and exceptional operational longevity.

Applications

  • Industrial automation equipment
  • Precision test and measurement devices
  • Access control and security systems
  • Office automation machinery
  • Gaming and vending machines

Features

  • Subminiature footprint: Space-efficient design allows for integration into tight spaces.
  • Snap-action functionality: Provides rapid and dependable switching behavior.
  • High operational accuracy: Guarantees consistent and precise performance.
  • Extended operational life: Constructed for long-term reliability and durability.
  • Hinge lever actuator: Enables actuation with minimal force, enhancing sensitivity.

Benefits

  • Enhanced system dependability: Minimizes downtime and reduces maintenance needs.
  • Streamlined integration: Small size and flexible mounting options simplify design efforts.
  • Optimized operational efficiency: Ensures accurate and repeatable performance.
  • Lowered ownership costs: Durable design minimizes replacement frequency.
  • Improved safety standards: Reliable switching supports overall system safety.

The SS-01GL1131-ET features a hinge lever actuator, providing enhanced sensitivity and requiring minimal actuation force. The switch has a contact rating of 0.1A at 30VDC, making it well-suited for low-current circuits. With a mechanical life rated for a minimum of 30 million operations, this switch ensures long-term reliability and consistent performance. The operating temperature range spans from -25°C to +85°C, accommodating diverse environmental conditions. Furthermore, the switch is RoHS compliant, confirming adherence to environmental protection standards. Its compact dimensions, high sensitivity, and extended lifespan make it an ideal selection for applications where space is limited and consistent performance is crucial. The rapid snap action minimizes contact bounce, ensuring clean and reliable switching signals. Available with various terminal styles, the SS-01GL1131-ET facilitates easy incorporation into different circuit configurations. This switch combines high performance, exceptional durability, and a compact form factor, making it a versatile solution for numerous applications demanding a dependable snap action switch.

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Honeywell
SWITCH SNAP ACT SPST-NO 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess