EN
  • EN
  • DE

DS92LV0422SQE/NOPB

Part No DS92LV0422SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 24BIT 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 2.1Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 5
Supply Voltage - Operating 1.71 V to 1.89 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1035103-DS92LV0422SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian DS92LV0422SQE/NOPB CAD Model

Description

Product Overview: DS92LV0422SQE/NOPB

The DS92LV0422SQE/NOPB is a high-performance, low-power serializer/deserializer (SerDes) from Texas Instruments, designed to efficiently transfer data over a point-to-point or point-to-multipoint connection. This device is part of TI's Channel Link II family, which uses LVDS (Low Voltage Differential Signaling) technology to transmit high-speed data with excellent signal integrity, while keeping power consumption to a minimum.

Featuring a deserializer with a maximum data rate of 1.5 Gbps, the DS92LV0422SQE/NOPB can handle serial streams that translate into 28 bits of parallel data, making it an ideal solution for applications requiring high data throughput and bandwidth. This product is widely used in automotive infotainment systems, industrial cameras, and high-resolution video displays, where reliable and fast data communication is critical.

The device comes in a compact 48-pin WQFN package and operates over an industrial temperature range, ensuring robust performance in a variety of environments. It is also characterized for operation from -40°C to 85°C, further confirming its suitability for harsh conditions.

One of the key features of the DS92LV0422SQE/NOPB is its integrated clock recovery circuit, which eliminates the need for a separate clock source and simplifies the design of high-speed data interfaces. The device also includes programmable equalization and pre-emphasis levels to compensate for lossy cables or PCB traces, thereby enhancing signal integrity over long distances or through challenging transmission media.

Moreover, the DS92LV0422SQE/NOPB is designed with ease of use in mind, featuring a plug-and-play interface that requires minimal configuration. It is also compliant with the stringent automotive industry standards for reliability and quality, as indicated by the "AEC-Q100" qualification.

With its robust feature set and compliance with industry standards, the DS92LV0422SQE/NOPB from Texas Instruments represents a versatile and reliable solution for high-speed data communication in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3075 $61.2300
8+ $12.5600 $100.4800
13+ $12.1675 $158.1775
17+ $11.7750 $200.1750
22+ $11.3825 $250.4150
30+ $10.2050 $306.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess