EN
  • EN
  • DE

DS90UR124

Part No DS90UR124
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 5-MHz to 43-MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer Chipset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169680-DS90UR124
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UR124 CAD Model

Description

The DS90UR124 from Texas Instruments is a robust serializer component designed to transmit high-speed data streams over a single differential pair. This innovative product is part of the FPD-Link™ III family, offering a highly reliable solution for transmitting uncompressed digital video data.

The DS90UR124 is capable of handling a wide data bandwidth, making it an ideal choice for applications that require high-speed data transmission such as automotive infotainment systems, driver assistance cameras, and industrial video interfaces. This serializer is designed to work seamlessly with its counterpart deserializer, the DS90UR241 or any other compatible FPD-Link III deserializer, to offer a complete digital interface solution.

Key Features:

  • High-Speed Data Transfer: Supports high-speed forward channel transmission at up to 1.5 Gbps.
  • Embedded Clock: Utilizes an embedded clock signal which simplifies system design by reducing the number of wires needed for data transmission.
  • Adaptive Equalization: Features adaptive equalization which enhances signal integrity over long cables, ensuring reliable data transfer even in challenging conditions.
  • Power Efficiency: Offers low power operation, which is critical for battery-powered or energy-sensitive applications.
  • EMI Mitigation: Includes spread spectrum capability which helps to reduce electromagnetic interference, allowing for better performance in noise-sensitive environments.
  • Hot Plug Detection: Provides hot plug detection to safeguard against potential damage from cable disconnection or reconnection while the system is powered.

Applications:

  • Automotive Infotainment and Driver Assist Systems
  • Industrial Video Systems
  • High-Definition Video Transmission
  • Medical Imaging Equipment

The DS90UR124 serializer is designed with the end-user in mind, offering ease of use with automatic link training, no software programming required, and an operational temperature range suitable for various environments. Its small footprint and the ability to transmit over a single differential cable make it a versatile and space-saving solution for many digital data transmission needs.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7779 $56.3337
7+ $15.4075 $107.8525
11+ $14.9260 $164.1860
14+ $14.4445 $202.2230
18+ $13.9630 $251.3340
24+ $12.5186 $300.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess